EN
  • EN
  • DE

LMG5200MOFT

Part No LMG5200MOFT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRIVER 9QFM / Driver 2-OUT High and Low Side Half Brdg 9-Pin QFM T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface Logic
Load Type Inductive
Technology NMOS
Rds On (Typ) 15 mOhm LS, 15 mOhm HS
Output Current per Channel 10A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 80V
Operating Temperature Range -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting SMD
Package 9-QFN
Manufacturer Package 9-QFM (8x6)
Win Source Part Number 779433-LMG5200MOFT
Popularity Medium
Supply and Demand Status Limited
Family Name LMG5200
Introduction Date March 08, 2017
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMG5200MOFT CAD Model

Description

The LMG5200MOFT is a highly efficient Gallium Nitride (GaN) power stage module designed by Texas Instruments, aimed at transforming power delivery for a wide range of applications. This advanced module integrates a high-voltage GaN FET with a driver IC in a compact, low-inductance QFN package, providing an optimal solution for designers seeking to maximize energy efficiency and power density in their designs.

Key Features

  • High Efficiency: The GaN FET technology offers superior switching speeds and reduced losses, leading to increased efficiency in power conversion applications.
  • Integrated Driver: The inclusion of a driver IC simplifies design and reduces external component count, providing a more reliable and streamlined solution.
  • Compact Footprint: With a 6 mm x 8 mm QFN package, the LMG5200MOFT is designed for space-constrained applications without compromising performance.
  • High-Frequency Operation: Capable of operating at high frequencies, this power stage enables smaller passive components, further reducing the overall solution size and weight.
  • Thermal Performance: The module's excellent thermal performance ensures reliable operation even under high power and temperature conditions.

Applications

The LMG5200MOFT is versatile and can be used in various high-performance applications, including:

  • DC to DC converters
  • AC to DC power supplies
  • Class D audio amplifiers
  • Motor drives and inverters
  • Wireless power transmission

Advantages of GaN Technology

GaN technology is revolutionizing power electronics by offering faster switching, higher efficiency, and the ability to handle higher voltages than traditional silicon-based devices. This results in increased power density, which is critical in modern electronic devices where space and weight are at a premium. The LMG5200MOFT harnesses these benefits, making it an excellent choice for designers looking to push the boundaries of power conversion technology.

Overall, the LMG5200MOFT from Texas Instruments represents a leap forward in power electronics, combining cutting-edge GaN technology with an integrated driver to provide an efficient, compact, and high-performance power stage suitable for a multitude of advanced applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1565 $60.6260
9+ $12.4361 $111.9249
13+ $12.0475 $156.6175
18+ $11.6589 $209.8602
23+ $11.2702 $259.2146
30+ $10.1043 $303.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,558 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess