EN
  • EN
  • DE

PIC12F1572-I/MS

Part No PIC12F1572-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series PIC12F1572
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806360-PIC12F1572-I/MS
Ultra Librarian 3D Model Ultra Librarian PIC12F1572-I/MS CAD Model

Description

Microchip Technology's PIC12F1572-I/MS Microcontroller

The PIC12F1572-I/MS is a compact, high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications, ranging from simple to complex embedded systems. This MCU is part of the PIC12F series, well-known for their power efficiency, versatility, and ease of use, making them a preferred choice for designers and hobbyists alike.

Encased in a space-saving 8-pin MSOP (Micro Small Outline Package), the PIC12F1572-I/MS features a 14-bit instruction set architecture that helps in executing powerful instructions in a single clock cycle. This results in a product that is highly efficient in terms of processing speed and power consumption. With its operating voltage ranging from 2.3V to 5.5V, it is suitable for both battery-powered and powered applications, ensuring flexibility across different power environments.

The MCU boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) module, enabling it to handle complex analog inputs without burdening the main processor. This feature is particularly useful for sensor interfacing and real-time signal processing tasks. It also includes two PWM (Pulse Width Modulation) channels, which are invaluable for controlling motors, managing LED dimming, and other tasks that require precise pulse generation.

With 3.5KB of flash memory and 256 bytes of RAM, the PIC12F1572-I/MS provides ample space for code and data storage for small to medium-sized projects. The device also integrates various communication protocols, including I2C, SPI, and UART, offering excellent connectivity options for peripherals and other microcontrollers.

Enhanced with Microchip's XLP (Extreme Low Power) technology, the PIC12F1572-I/MS ensures minimal power consumption during operation, which is essential for prolonging battery life in portable devices. Its wide operating temperature range from -40°C to +125°C makes it reliable in extreme conditions, which is crucial for industrial and automotive applications.

In summary, the PIC12F1572-I/MS from Microchip Technology is an exceptional choice for developers seeking a robust, versatile, and energy-efficient microcontroller. Its compact form factor, combined with a rich set of features, provides a scalable solution for a diverse range of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8711 $56.1330
70+ $1.5352 $107.4640
105+ $1.4873 $156.1665
140+ $1.4393 $201.5020
180+ $1.3913 $250.4340
245+ $1.2474 $305.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,323 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess