EN
  • EN
  • DE

PIC12LF1572-I/RF

Part No PIC12LF1572-I/RF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8UDFN / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UDFN Exposed Pad
Supplier Device Package 8-UDFN (3x3)
Base Product Number PIC12LF1572
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC12LF1572-IRF
Standard Package 120
Win Source Part Number 1084911-PIC12LF1572-I/RF
Ultra Librarian 3D Model Ultra Librarian PIC12LF1572-I/RF CAD Model

Description

The PIC12LF1572-I/RF from Microchip Technology is a highly integrated microcontroller that is part of Microchip's extensive range of low-power, high-performance PIC microcontrollers. It is particularly designed for RF and low-power applications, making it an excellent choice for a wide range of embedded systems.

Key Features:

  • Core: The device features a precision 16-bit PWM with a 32 MHz internal oscillator, providing a robust platform for RF and precise control applications.
  • Memory: It boasts 3.5 KB of flash memory and 128 bytes of EEPROM, offering ample space for application code and data storage.
  • I/O and Peripherals: The PIC12LF1572-I/RF comes with 6 I/O pins, including an integrated 4-channel 10-bit Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and other input devices.
  • Communication: This microcontroller supports various communication protocols, such as I2C, SPI, and UART, enabling easy integration with other components and systems.
  • Low Power Consumption: Its low-power design is optimized for battery-powered and portable applications, with features like Power-Saving Sleep mode to further reduce energy consumption when inactive.

Applications:

The PIC12LF1572-I/RF is suited for a diverse set of applications, including:

  • Wireless communication systems
  • Remote controls
  • Home automation
  • Industrial control systems
  • Battery management
  • Medical devices

Support and Resources:

Microchip Technology provides extensive support and resources for the PIC12LF1572-I/RF, including datasheets, technical documentation, application notes, and development tools. Designers can also take advantage of Microchip's global network of technical support and distributors to assist with their design and development process.

With its combination of performance, low power, and versatile features, the PIC12LF1572-I/RF is a powerful microcontroller that can meet the needs of a wide array of embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess