EN
  • EN
  • DE

LME49722MABD

Part No LME49722MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVALUATION FOR LME49722 / LOW NOISE, HIGH PERFORMANCE, HIGH FIDELITY DUAL AUDIO OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type Audio
Output Type Single-Ended
SR - Slew Rate 22 V/μs
Output Current per Channel 28mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 12.3mA
Dual Supply Voltage (±) ±2.5 V ~ 18 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LME49722
Win Source Part Number 779427-LME49722MABD
Popularity Medium
Supply and Demand Status Limited
Family Name LME49722
Introduction Date March 27, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LME49722MABD CAD Model

Description

The LME49722MABD is a high-performance, dual audio operational amplifier produced by Texas Instruments, renowned for its ultra-low distortion, low noise, and exceptional audio fidelity. This operational amplifier is designed specifically for high-end audio applications, delivering unparalleled sound quality and clarity, making it an ideal choice for audiophiles and professional sound engineers alike.

Key Features

  • Ultra-Low Total Harmonic Distortion (THD): The LME49722MABD boasts a THD of 0.00003% at 1kHz, ensuring a clean and precise audio signal without unwanted harmonics.
  • Low Noise Performance: With a low noise density of 2.7nV/√Hz at 1kHz, this op-amp minimizes background noise, preserving the integrity of the audio signal.
  • High Slew Rate: A high slew rate of ±20V/μs enables the LME49722MABD to handle rapid signal changes, ensuring a wide dynamic range and responsiveness to audio transients.
  • Wide Supply Voltage Range: The device can operate over a supply voltage range of ±2.5V to ±17V, providing flexibility for various audio applications.
  • Output Short-Circuit Protection: The LME49722MABD is designed with output short-circuit protection, enhancing its durability and reliability in complex audio systems.
  • High Output Drive Capability: Capable of driving 600Ω loads, this op-amp is suitable for professional audio equipment, including mixing consoles and headphone amplifiers.

Applications

The LME49722MABD is versatile and can be integrated into a wide range of high-fidelity audio systems. Some of its common applications include:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • High-quality headphone amplifiers
  • Studio monitors and active loudspeakers
  • Home theater systems
  • Audiophile-grade CD/DVD players

With its exceptional audio performance and robust design, the LME49722MABD from Texas Instruments stands out as a superior choice for those seeking the highest quality in audio amplification.

You May Also Be Interested in

Microchip Technology
BOARD EVALUATION FOR MCP6S2X / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL DEBUGGING LMH6622MA
Lowest to $16.7998
Analog Devices Inc.
EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD8331 / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess