EN
  • EN
  • DE

LME49721MABD

Part No LME49721MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR LME49721 / EVALUATION BOARDS/DEVELOPMENT TOOLS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type Audio
Output Type Single-Ended, Rail-to-Rail
SR - Slew Rate 8.5 V/μs
Output Current per Channel 9.7mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 2.15mA
Dual Supply Voltage (±) 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LME49721
Win Source Part Number 779426-LME49721MABD
Popularity Medium
Supply and Demand Status Limited
Family Name LME497
Introduction Date February 03, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LME49721MABD CAD Model

Description

Introducing the LME49721MABD Audio Operational Amplifier from Texas Instruments

The LME49721MABD is a high-fidelity audio operational amplifier designed by the renowned semiconductor company, Texas Instruments. This precision audio amplifier is part of their LME audio op-amp family and is crafted to deliver superior audio performance for a wide range of professional and consumer audio applications.

With its ultra-low distortion and noise specifications, the LME49721MABD is an ideal choice for those seeking to achieve the highest quality in audio amplification. It boasts a THD+N (Total Harmonic Distortion plus Noise) of 0.00003% and an SNR (Signal-to-Noise Ratio) of 120dB, which ensures a crystal-clear audio output with minimal interference, making it perfect for high-end audio equipment.

Key Features of the LME49721MABD:

  • Ultra-Low Distortion: Provides exceptionally clean and clear sound with a THD+N as low as 0.00003%.
  • High Output Drive Capability: Capable of driving 600Ω loads, making it versatile for use with a range of headphones and audio devices.
  • Wide Supply Range: Operates on supply voltages from ±2.5V to ±17V, accommodating a variety of audio systems and setups.
  • High Slew Rate: With a slew rate of 20V/µs, it ensures fast response times and is capable of handling rapid signal changes.
  • Low Noise Performance: With an SNR of 120dB, it minimizes background noise, allowing for an immersive listening experience.

The LME49721MABD also features a flexible design that includes a shutdown mode, reducing power consumption when the amplifier is not in use, making it an energy-efficient choice for battery-powered devices. Additionally, it is designed with a simple pin configuration that allows for easy integration into existing circuits without the need for complex wiring or additional components.

Whether you are designing high-end audio equipment, professional mixing consoles, or premium headphone amplifiers, the LME49721MABD from Texas Instruments is engineered to exceed the expectations of audiophiles and audio professionals alike. Its superior performance specifications and versatile design make it a premier choice for those who refuse to compromise on audio quality.

For detailed specifications and application notes, visit the Texas Instruments website to access comprehensive technical documentation and support resources for the LME49721MABD audio operational amplifier.

You May Also Be Interested in

Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC6560 DEMO BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess