EN
  • EN
  • DE

LMD18245T

Part No LMD18245T
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR TO220-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS, DMOS
Step Resolution 1, 1/2
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 12 V to 55 V
Voltage - Load 12 V to 55 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-15
Win Source Part Number 086032-LMD18245T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Medical, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LMD18245T CAD Model

Description

The LMD18245T is a high-quality, versatile and robust product manufactured by Texas Instruments, a leading global semiconductor company. This product is a 3A, 55V DMOS Full-Bridge Motor Driver designed specifically to provide advanced and efficient solutions for driving DC motors. It is part of Texas Instruments' extensive range of motor drivers, which are known for their reliability, efficiency, and innovative design.

The LMD18245T is characterized by its ability to deliver an output current of up to 3A, and it operates at a supply voltage range of 12V to 55V, thereby offering flexibility in accommodating varying voltage requirements. The product is built with advanced DMOS technology, which ensures high efficiency and superior thermal performance. This technology also contributes to the product's durability and longevity, making it a cost-effective choice in the long run.

One of the key features of the LMD18245T is its full-bridge output drive, which can be operated in forward, reverse, or brake modes. This provides a wide range of motion control, making the product suitable for a variety of applications, including robotics, automation systems, and other motor control applications. The product also incorporates a thermal shutdown circuit and current sensing circuit, ensuring safe and reliable operation.

The LMD18245T is packaged in a 24-pin Thermally Enhanced PowerDIP, which aids in dissipating heat and maintaining optimal performance even under heavy loads. Its compact size and surface-mount package make it easy to integrate into various system designs.

Furthermore, Texas Instruments provides comprehensive technical support for the LMD18245T, including detailed datasheets, application notes, and design resources. This ensures that engineers and designers can effectively utilize the product and achieve the best possible performance in their applications.

In conclusion, the LMD18245T from Texas Instruments is a high-performance, reliable, and versatile motor driver that offers advanced features and superior performance. Whether it's for industrial automation, robotics, or other motor control applications, the LMD18245T is a dependable choice that delivers excellent value and performance.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5642 $62.2568
7+ $14.5791 $102.0537
11+ $14.0865 $154.9515
16+ $13.1015 $209.6240
20+ $12.6089 $252.1780
25+ $12.1164 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,255 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess