EN
  • EN
  • DE

LMC6772QMMX

Part No LMC6772QMMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827928-LMC6772QMMX
Ultra Librarian 3D Model Ultra Librarian LMC6772QMMX CAD Model

Description

Overview of Texas Instruments LMC6772QMMX

The LMC6772QMMX is a high-performance, dual micropower comparator designed by Texas Instruments (TI), renowned for their innovative and reliable semiconductor products. This device is specifically engineered to meet the needs of a wide range of applications requiring low power consumption and high precision in a compact form factor.

Key Features and Benefits

  • Low Power Consumption: The LMC6772QMMX is optimized for battery-powered and portable applications, ensuring minimal power drain with its micropower operation.
  • Dual Comparator: Incorporating two independent comparators in a single package, it offers greater design flexibility and saves space on the PCB.
  • Push-Pull Outputs: This device features push-pull outputs that eliminate the need for external pull-up resistors, simplifying design and reducing component count.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range from 2.7V to 15V, accommodating various system voltages and ensuring compatibility with both digital and analog signals.
  • Low Input Bias Current: The comparators have a low input bias current, which is critical for high-impedance sensor interfaces and precision applications.
  • Fast Response Time: With a fast response time, the LMC6772QMMX quickly reacts to input changes, making it suitable for high-speed signal processing tasks.

Applications

The versatility of the LMC6772QMMX allows it to be utilized in a multitude of applications, including:

  • Portable electronic devices
  • Battery monitoring systems
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Voltage level translation

Package and Quality

The LMC6772QMMX is offered in an MSOP-8 (Micro Small Outline Package) which is not only space-efficient but also ensures a minimal footprint on circuit boards. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance in critical applications.

For designers and engineers looking for a dependable and efficient comparator solution, the LMC6772QMMX from Texas Instruments stands out as an excellent choice, balancing performance, power efficiency, and space-saving design.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5625 $53.4375
35+ $2.9230 $102.3050
53+ $2.8317 $150.0801
73+ $2.7404 $200.0492
95+ $2.6490 $251.6550
127+ $2.3750 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,384 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess