EN
  • EN
  • DE

PI7C8150DND

Part No PI7C8150DND
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE ASYNC 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 256-PBGA (17x17)
Mounting Surface Mount
Win Source Part Number 061638-PI7C8150DND
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI7C8150DND CAD Model

Description

Diodes Incorporated PI7C8150DND - PCI-to-PCI Bridge

The PI7C8150DND is a high-performance, versatile PCI-to-PCI bridge designed by Diodes Incorporated to facilitate reliable communication between a primary PCI bus and a secondary PCI bus. This bridge chip is an ideal solution for expanding the PCI bus beyond its standard capabilities, enabling system designers to add more PCI devices or to create a more complex system hierarchy with multiple bus segments.

Constructed with a focus on efficiency and reliability, the PI7C8150DND offers two 32-bit PCI bus interfaces operating at a frequency of up to 66MHz. This allows for a seamless and fast data transfer between the primary and secondary buses, with a peak bandwidth of up to 264 MB/s for each direction. The device is fully compliant with PCI Local Bus Specification Revision 2.2, ensuring broad compatibility with a wide range of PCI devices.

One of the key features of the PI7C8150DND is its support for PCI bus mastering, which allows attached devices to communicate with each other without burdening the CPU. This is particularly useful in systems where the CPU needs to focus on high-priority tasks, while the PCI devices handle their own data transfers autonomously.

The bridge also includes a range of built-in features to enhance system stability and data integrity. These features include support for delayed transaction and PCI arbitration, which help manage data flow and resource allocation efficiently within a busy PCI environment. Additionally, the PI7C8150DND provides error handling capabilities, including parity error detection and address/data stepping, to ensure that any potential issues are identified and managed promptly.

For developers and system integrators, the PI7C8150DND is available in a 160-pin PQFP (Plastic Quad Flat Pack) package, making it suitable for space-constrained applications. Its low power consumption and heat generation characteristics make it an excellent choice for embedded systems, telecommunications, networking equipment, and other industrial applications that require a reliable and expandable PCI interface.

Overall, the PI7C8150DND from Diodes Incorporated represents a robust and efficient solution for expanding and enhancing PCI bus capabilities within a wide array of computing and electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess