EN
  • EN
  • DE

LMC6762BIMX

Part No LMC6762BIMX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Dual MicroPower Rail-To-Rail Input CMOS Comparator with Push-Pull Output | IC COMP DUAL MICRPWR CMOS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 15V, ±1.35V ~ 7.5V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 0.04pA at 5V
Current - Output 30mA
Current - Quiescent (Maximum) 20μA
CMRR, PSRR 75dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMC6762
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201265-LMC6762BIMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6762BIMX CAD Model

Description

The LMC6762BIMX is a high-performance dual micropower comparator designed by Texas Instruments, renowned for its precision and low power consumption. This device is an ideal choice for portable and battery-powered applications where energy efficiency is paramount.

Key Features:

  • Low Power Consumption: The LMC6762BIMX operates with a minimal power requirement, making it suitable for battery-operated devices and prolonging battery life.
  • Dual Comparator: This product features two independent comparators, providing versatility in applications that require multiple comparison functions.
  • Wide Voltage Range: It can function over a wide supply voltage range from 2.7V to 15V, accommodating a variety of power sources and ensuring compatibility with both digital and analog systems.
  • Push-Pull Outputs: The comparators come with push-pull outputs that can drive loads directly without the need for external pull-up resistors, simplifying design and reducing component count.
  • Fast Response Time: With a typical response time of only 7 microseconds, the LMC6762BIMX is capable of fast and accurate signal processing.
  • Temperature Range: It operates over an extended industrial temperature range, making it reliable in diverse environmental conditions.

Applications:

The LMC6762BIMX is suitable for a wide range of applications, including but not limited to:

  • Battery monitors
  • Threshold detectors
  • Portable instrumentation
  • Window comparators
  • Zero-crossing detectors
  • IR receivers

Package and Quality:

The device comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is a compact and surface-mountable form factor. This package type is ideal for space-constrained applications. Texas Instruments is committed to high-quality standards, and the LMC6762BIMX is no exception, ensuring reliability and performance consistency.

With its combination of low power consumption, dual comparator functionality, and a wide operating voltage range, the LMC6762BIMX from Texas Instruments stands out as a versatile and efficient solution for various electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2444 $57.7108
15+ $6.7647 $101.4705
23+ $6.5533 $150.7259
32+ $6.3419 $202.9408
41+ $6.1305 $251.3505
55+ $5.4963 $302.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess