EN
  • EN
  • DE

LM98714EB01/NOPB

Part No LM98714EB01/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR LM98714 / Development Kit For LM98714 High Performance 16-Bit, 45 MSPS Signal Processing Solution
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Interface, Analog Front End (AFE)
Embedded No
Utilized IC / Part LM98714
Primary Attributes CDS or S/H Processing for CCD or CIS Sensors
Secondary Attributes CMOS, LVDS Outputs
Supplied Contents Board(s)
Win Source Part Number 779413-LM98714EB01/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM98714
Introduction Date October 01, 2006
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM98714EB01/NOPB CAD Model

Description

The LM98714EB01/NOPB is a high-performance, fully integrated, 16-bit digital signal processor designed by Texas Instruments specifically for advanced digital imaging applications. This robust component is part of Texas Instruments' LM98714 series, which is renowned for its exceptional signal processing capabilities and is often used in professional-grade scanners, copiers, and other image processing equipment.

Key Features

  • High Resolution: With 16-bit ADC resolution, the LM98714EB01/NOPB ensures precise and accurate image data conversion, capturing the finest details in scanned images.
  • Integrated CCD/CIS Sensor Interface: The device includes a versatile interface that supports a wide range of Charge-Coupled Device (CCD) and Contact Image Sensor (CIS) sensors, making it highly adaptable to various imaging systems.
  • Advanced Signal Processing: Equipped with digital signal processing features such as Correlated Double Sampling (CDS), programmable gain amplifier (PGA), and offset correction, the LM98714EB01/NOPB provides enhanced image quality with reduced noise levels.
  • Flexible Clock Management: The product incorporates a flexible clock management system allowing for multiple clocking schemes to accommodate different sensor types and data rates.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, which is crucial for portable and battery-operated imaging systems.

Applications

The LM98714EB01/NOPB is ideal for a range of high-resolution imaging applications, including:

  • Professional document scanners
  • Medical imaging systems
  • Industrial inspection equipment
  • High-speed copiers and multifunction printers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM98714EB01/NOPB is no exception, offering reliable performance in demanding environments. Its robust design ensures long-term stability and consistent operation, backed by Texas Instruments' rigorous testing and quality assurance processes.

Ordering Information

The part number LM98714EB01/NOPB indicates that this product is provided in a lead-free, environmentally friendly package. For purchasing information, pricing, and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6186 $52.8558
7+ $14.4563 $101.1941
11+ $14.0046 $154.0506
15+ $13.5528 $203.2920
20+ $13.1011 $262.0220
26+ $11.7458 $305.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess