EN
  • EN
  • DE

MAX96755FGTN/V+T

Part No MAX96755FGTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description GMSL2 SERIALIZER WITH DSI INPUT / Input Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1379083-MAX96755FGTN/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96755FGTN/V+T CAD Model

Description

Maxim Integrated Product Overview: MAX96755FGTN/V+T

The MAX96755FGTN/V+T from Maxim Integrated is a cutting-edge automotive serializer that has been meticulously designed to meet the high demands of modern vehicle applications. This compact component is an integral part of advanced driver-assistance systems (ADAS), providing a reliable and efficient means of transmitting high-speed video and control data over a single coaxial or twisted-pair cable.

Key Features

  • High Bandwidth: Supports high-definition video transmission, ensuring that critical visual information is delivered with clarity and precision.
  • Reduced Wiring Complexity: By utilizing a single cable for data transmission, the MAX96755FGTN/V+T simplifies wiring harnesses, reducing vehicle weight and overall complexity.
  • Robust Communication: Engineered for the challenging automotive environment, it offers robust communication capabilities, ensuring reliable performance despite noise, vibrations, and extreme temperatures.
  • Advanced Diagnostics: Comes equipped with diagnostic features that enable real-time monitoring of system health, contributing to safer and more dependable vehicle operation.

Applications

The MAX96755FGTN/V+T is ideally suited for a range of applications within the automotive sector, including:

  • Surround-view camera systems
  • Rear-view cameras
  • Driver monitoring systems
  • Automotive infotainment

Technical Specifications

Maxim Integrated has equipped the MAX96755FGTN/V+T with several technical features that ensure it stands out in its category:

  • High-speed serial interface
  • Support for multiple video formats
  • Extended temperature range suitable for automotive environments
  • Small form factor for ease of integration within space-constrained applications

As a product from Maxim Integrated, a trusted name in the industry, the MAX96755FGTN/V+T represents the company's commitment to innovation, quality, and performance. Whether for safety-critical ADAS functions or for enhancing the in-vehicle experience, this serializer is an excellent choice for automotive manufacturers looking to leverage the latest technology in their designs.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $16.6271
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
Input Output
Lowest to $22.2053

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7041 $50.1123
8+ $13.7059 $109.6472
12+ $13.2776 $159.3312
16+ $12.8493 $205.5888
21+ $12.4210 $260.8410
27+ $11.1361 $300.6747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess