EN
  • EN
  • DE

LM96163CISD/NOPB

Part No LM96163CISD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DGTL REMOTE 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 85°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 124852-LM96163CISD/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM96163CISD/NOPB CAD Model

Description

The is a highly advanced, multi-functional remote diode temperature sensor from Texas Instruments.

  • Features: High-speed performance, 12-bit resolution, 30 MSPS conversion rate, 12-bit ADC with an integrated clock generator
  • Interface: Not specified in the description
  • Package: 28-pin SSOP package
  • Supply Voltage: Not specified in the description
  • Temperature Range: Not specified in the description
  • Additional Features: Power-down mode, color imaging applications (RGB), detailed datasheets provided by Texas Instruments

You May Also Be Interested in

Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3382 $51.4404
53+ $1.9186 $101.6858
81+ $1.8586 $150.5466
112+ $1.7987 $201.4544
144+ $1.7387 $250.3728
193+ $1.5588 $300.8484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess