EN
  • EN
  • DE

LM96080CIMT/NOPB

Part No LM96080CIMT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC HARDWARE MONITOR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Comparator, Fan Speed Counter, Register Bank
Output Type 2-Wire Serial, I2C
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 140801-LM96080CIMT/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM96080CIMT/NOPB CAD Model

Description

The is a high-performance, versatile hardware monitoring system with PWM fan control, developed by Texas Instruments.

  • Features: Monitors up to four fans, remote diode temperature sensing, two-wire interface (SMBus 2.0)
  • Interface: SMBus 2.0 compatible interface
  • Fan Control: PWM output for each fan with programmable digital filter and hysteresis
  • Package: 24-pin TSSOP package
  • Supply Voltage: 3.0V to 3.6V
  • Temperature Range: -55°C to +125°C
  • Additional Features: VID inputs, offset register, TACH count accumulator, energy-efficient

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4124 $51.1860
32+ $3.1965 $102.2880
49+ $3.0885 $151.3365
70+ $2.8725 $201.0750
91+ $2.7645 $251.5695
113+ $2.6565 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,310 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess