EN
  • EN
  • DE

EMC1704-2-AP-TR

Part No EMC1704-2-AP-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR I2C/SMBUS 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Temp Monitoring System (Sensor), Watchdog -40°C ~ 85°C, -40°C ~ 125°C Internal and External Sensor SMBus Output 16-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name EMC1704
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number EMC1704-2-AP-DKR, EMC1704-2-AP-CT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870412-EMC1704-2-AP-TR
Ultra Librarian 3D Model Ultra Librarian EMC1704-2-AP-TR CAD Model

Description

EMC1704-2-AP-TR from Microchip Technology

The EMC1704-2-AP-TR is a state-of-the-art temperature sensor and voltage monitor designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-accuracy, multi-channel device is an excellent solution for system temperature and voltage monitoring, particularly suited for applications in computing, networking, and telecommunications.

The EMC1704-2-AP-TR features a precision resistance temperature detector (RTD) and diode temperature sensor interface. It provides remarkable accuracy for temperature measurements, ensuring reliable monitoring and control for your system's critical components. With its ability to interface with up to four diode temperature inputs, the EMC1704-2-AP-TR is versatile enough to accommodate various temperature sensing requirements.

Voltage monitoring is another key feature of this product. It includes a dedicated analog-to-digital converter (ADC) that measures the voltage level on two channels. This enables the device to monitor the supply voltages of both the microcontroller and other system components, ensuring that they are operating within safe limits. The voltage monitoring capability helps in preventing damage due to overvoltage or undervoltage conditions, contributing to the overall system stability and longevity.

The EMC1704-2-AP-TR is available in a compact, lead-free package that is RoHS compliant, making it suitable for environmentally conscious applications. The device is also designed for easy integration into existing systems, with an I2C interface that allows for simple communication with microcontrollers and other ICs.

Delivering high performance in a small footprint, the EMC1704-2-AP-TR is an ideal choice for engineers and designers looking for an efficient way to enhance system reliability through precise temperature and voltage monitoring. With Microchip Technology's reputation for quality and support, this product is a reliable component for any hardware project requiring meticulous monitoring solutions.

You May Also Be Interested in

SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess