EN
  • EN
  • DE

LM96000CIMT/NOPB

Part No LM96000CIMT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC HDWR MON W/FAN CTRL 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 125°C
Accuracy ±3°C Local(Max), ±4°C Remote(Max)
Topology ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 130505-LM96000CIMT/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM96000CIMT/NOPB CAD Model

Description

The LM96000CIMT/NOPB is a highly sophisticated, feature-rich hardware monitoring system designed and manufactured by Texas Instruments. This product is specifically developed to monitor the voltage, temperature, and fan speed conditions in microprocessor-based systems.

  • Integrated Components: 10-bit ADC, DAC for fan speed control
  • Voltage Monitoring: Up to five voltage inputs
  • Temperature Measurement: Measures its own supply voltage and two remote diode-connected transistors
  • Programmable Features: Registers for setting high and low limits for each monitored parameter
  • Package: 48-pin TSSOP
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5967 $52.7736
19+ $5.4127 $102.8413
29+ $5.2436 $152.0644
40+ $5.0744 $202.9760
51+ $4.9053 $250.1703
69+ $4.3978 $303.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess