EN
  • EN
  • DE

DS3992Z-09N+T

Part No DS3992Z-09N+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Description Two-Channel, Push-Pull CCFL Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710065-DS3992Z-09N+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3992Z-09N+T CAD Model

Description

The DS3992Z-09N+T is a cutting-edge, low-voltage, 3-channel linear LED driver with analog and PWM dimming control, brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal products. This LED driver is designed to provide a high-quality, efficient solution for driving LEDs in a variety of lighting applications.

Key Features

  • 3-Channel LED Driver: Capable of driving multiple LEDs with a constant current for uniform brightness.
  • Wide Input Voltage Range: Operates over a broad input voltage range from 3V to 5.5V, accommodating various power supplies and battery configurations.
  • Analog and PWM Dimming: Offers flexibility in controlling LED brightness through both analog voltage and PWM signals, enabling precise light output management.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and connected LEDs from overheating, ensuring longevity and reliability.
  • Low Dropout Voltage: Enables efficient operation even with low headroom voltages, maximizing battery life in portable applications.
  • Compact Package: Available in a small outline, no-lead package, making it suitable for space-constrained applications.

Applications

The DS3992Z-09N+T is versatile and can be used in an array of applications, including:

  • Backlighting for LCD displays
  • Automotive interior lighting
  • Portable device illumination
  • General purpose LED lighting

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DS3992Z-09N+T is no exception, undergoing rigorous testing and quality control processes to ensure it meets the needs of even the most demanding applications.

Ordering Information

The DS3992Z-09N+T is available for order now. For detailed information on pricing, availability, and ordering options, please contact Maxim Integrated or your local authorized distributor.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess