EN
  • EN
  • DE

LMV762MMX/NOPB

Part No LMV762MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Low-Voltage, Precision Comparator With Push-Pull Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 5 V
Voltage - Input Offset (Maximum) 0.2mV @ 5V
Current - Input Bias (Maximum) 50pA @ 5V
Maximum Quiescent Current 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 225ns
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1202245-LMV762MMX/NOPB
Manufacturer Homepage www.ti.com
Family Name LMV762
Introduction Date July 17, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV762MMX/NOPB CAD Model

Description

LMV762MMX/NOPB Product Image

The LMV762MMX/NOPB is a high-precision, low-power operational amplifier from Texas Instruments, designed to provide optimal performance in a wide range of applications. This operational amplifier is part of the LMV762 series and comes in a compact 8-pin VSSOP package, making it suitable for space-constrained applications.

With a supply voltage range of 2.7V to 5.5V, the LMV762MMX/NOPB is versatile and can be used in both single and dual supply operations. It offers a low input offset voltage of 0.25 mV (typical) and a low input bias current, ensuring high accuracy in measurement and control systems.

The device boasts a bandwidth of 12 MHz and a slew rate of 5 V/μs, which allows it to handle a broad spectrum of signals, from DC to high-frequency components. The operational amplifier's low noise density of 14 nV/√Hz at 1 kHz makes it an excellent choice for audio applications and other noise-sensitive electronics.

The LMV762MMX/NOPB also features a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages. This is particularly beneficial in battery-powered devices where power efficiency is critical. Additionally, the device's CMRR (Common Mode Rejection Ratio) of 100 dB and PSRR (Power Supply Rejection Ratio) of 106 dB provide stable operation against fluctuations in the common-mode voltage or power supply variations.

This operational amplifier is designed with Texas Instruments' advanced sub-micron silicon-gate BiFET process. It is specified for the extended industrial temperature range (-40°C to +125°C), making it reliable in harsh environments. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Whether it's for precision filters, sensor amplifiers, or data acquisition systems, the LMV762MMX/NOPB from Texas Instruments provides the performance and reliability needed for demanding precision analog tasks.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8756 $56.2680
65+ $1.5390 $100.0350
105+ $1.4909 $156.5445
140+ $1.4428 $201.9920
180+ $1.3947 $251.0460
240+ $1.2504 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess