EN
  • EN
  • DE

SSDPEK1A058GA01

Part No SSDPEK1A058GA01
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 58GB SSD M.2-2280 Optane P1600X Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443420-SSDPEK1A058GA01
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEK1A058GA01 CAD Model

Description

The SSDPEK1A058GA01 is a cutting-edge Solid State Drive (SSD) from Solidigm/Intel Retail, tailored specifically for users who demand exceptional speed and innovative technology in their data storage solutions. This 58GB SSD employs the M.2-2280 form factor and is powered by Optane P1600X Memory technology, which offers a unique combination of high speed, density, and endurance. The SSD is designed to accelerate computing experiences, making it ideal for caching and storing critical files that benefit from fast access speeds. Its Optane technology is a game-changer, providing users with instantaneous data retrieval and efficient processing capabilities that are particularly beneficial in multitasking environments and data-intensive applications. The SSDPEK1A058GA01 is perfect for enthusiasts and professionals alike who require unparalleled performance and reliability from their storage devices. With its robust and innovative design, this SSD sets a new standard for high-performance computing.

You May Also Be Interested in

Viking Tech
240GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
12.8TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Samsung
50GB SSD 2.5" SATA 3Gb/s SLC
Need more? Email Us
Seagate Technology
7.68TB SSD 2.5" SAS Nytro 3131 12Gb/s SED
Need more? Email Us
Intel
15.36TB SSD 2.5" U.2 D5-P4326 PCIe3.1 x4
Need more? Email Us
Solidigm
7.68TB SSD 2.5" SATA D3-S4610 6Gb/s 3D2 TLC
Need more? Email Us
Micron Technology Inc.
50GB SSD 3.5" SATA M4 Adrenaline 6Gb/s (Win7 PCs)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess