Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - DIN 41612
Mfr Oupiin
Series 9001
Package Tray
Connector Type Header, Male Pins
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness Flash
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT)
Base Product Number 9001
MSL Level 2 (1 Year)
HTSUS 8536.69.4040
Other Names 2553-9001-11961C00A
Standard Package 216
Win Source Part Number 1192191-9001-11961C00A
Ultra Librarian 3D Model Ultra Librarian 9001-11961C00A CAD Model

Description

The Oupiin 9001 Series is a DIN 41612 connector with a C style header and male pins.

  • Series: 9001
  • Connector Style: DIN 41612
  • Header Style: C
  • Contact Gender: male pins
  • Pitch: 0.100-inch (2.54mm)
  • Contact Finish: gold flash
  • Flammability Rating: UL94 V-0
  • Insulation Material: polybutylene terephthalate (PBT)
  • Temperature Range: -55°C to 125°C
  • Current Rating: 2A
  • Mounting Type: through-hole and right angle
  • Packaging: tray
  • Pieces per Standard Package: 216

You May Also Be Interested in

Amphenol
High Speed / Modular Connectors VS AIRMAX, R/A RECP 96POS, PRESS-FIT
Lowest to €21.1960
ECAD model for 10060905-101LF
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Lowest to €342.1060
ECAD model for UHM-S095B3-5AP1-KR
HARTING
DIN SIGNAL SHELL HOUSING C15
Need more? Email Us
ECAD model for 9030960504
EDAC Inc.
RACK AND PANEL CONNECTOR / Connector
Need more? Email Us
ECAD model for 516-250-091-111
Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
Amphenol
CONN HDR HIGH SPEED 150POS PCB
Need more? Email Us
ECAD model for 10122771-101LF
ITT Cannon, LLC
111995-0000
Need more? Email Us
ECAD model for DLM6-360PW6A
HARTING
CONN DIN HDR 160POS
Need more? Email Us
ECAD model for 2011601101
Amphenol
CONN BLADE PWR
Lowest to €6.2916
ECAD model for 10106269-0504001LF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ €0.7528 €48.9330
150+ €0.6177 €92.6534
230+ €0.5983 €137.6198
315+ €0.5791 €182.4150
410+ €0.5598 €229.4987
545+ €0.5019 €273.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,625 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention