EN
  • EN
  • DE

93C66B-I/ST

Part No 93C66B-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 16) Microwire 2 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 93C66B
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C66B-I/ST-NDR
Standard Package 100
Win Source Part Number 1320851-93C66B-I/ST
Ultra Librarian 3D Model Ultra Librarian 93C66B-I/ST CAD Model

Description

Product Overview: 93C66B-I/ST EEPROM by Microchip Technology

The 93C66B-I/ST is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable manufacturer Microchip Technology. This memory component is designed for storing data that must be preserved during power-off scenarios. It is widely utilized in various applications, including industrial, automotive, consumer electronics, and medical devices, where reliable and durable non-volatile memory storage is crucial.

Key Features:

  • Memory Size: The 93C66B-I/ST offers a storage capacity of 4Kbit, providing ample space for calibration data, device configuration, and identification information.
  • Interface Type: This device uses a simple, yet efficient, serial interface for communication, which makes it easy to integrate into a wide array of microcontroller-based systems.
  • Operating Voltage: It operates over a wide range of voltages from 4.5V to 5.5V, making it versatile for different power supply designs.
  • Temperature Range: The industrial temperature grade (-40°C to +85°C) ensures stable performance across extreme temperature environments.
  • Package: Housed in a compact surface-mount ST package, the 93C66B-I/ST is designed for space-constrained applications.
  • Write Cycle Time: It features a fast 5 ms write cycle time, which allows for quick data updates and minimal system downtime.
  • Endurance: The device boasts a high endurance with 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: With a data retention period of 100 years, it provides a reliable solution for applications that require long-term data storage.

Applications:

The 93C66B-I/ST is ideal for use in a variety of settings such as:

  • Automotive systems for storing user settings and error logs
  • Industrial control systems for configuration and calibration parameters
  • Consumer electronics for preferences and high-score tables in gaming devices
  • Medical devices where secure and accurate data logging is essential

Microchip Technology's commitment to quality ensures that the 93C66B-I/ST EEPROM will provide reliable data storage solutions for designers and engineers looking to enhance their products with non-volatile memory capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess