EN
  • EN
  • DE

LM8323JGR8AXM/NOPB

Part No LM8323JGR8AXM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CONTROLLER I2C 36CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Controller
Supply Voltage - Operating 1.62 V to 1.98 V
Operating Supply Current 1.9mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-CSBGA (3.5x3.5)
Win Source Part Number 141302-LM8323JGR8AXM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM8323JGR8AXM/NOPB CAD Model

Description

The LM8323JGR8AXM/NOPB is an advanced, high-quality product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is a General Input/Output (GPIO) Expander and Keyboard Scanner designed to interface with a variety of devices, including mobile handsets, PDAs, and other portable devices.

The LM8323JGR8AXM/NOPB is a powerful and flexible tool that can significantly enhance the functionality of your device. It has been designed with a focus on reducing the load on the host processor, while also maximizing power savings. This is achieved by offloading key scanning and GPIO functions from the host processor, thereby reducing the need for the host processor to continuously poll the keyboard and GPIOs, and allowing it to remain in a sleep mode for longer periods.

This product supports up to 18 key inputs and 18 GPIOs. It also features a PWM generator, which can be used to drive an LED. The LM8323JGR8AXM/NOPB is compatible with a variety of interfaces, including I2C and SPI, which makes it a versatile choice for many applications.

The LM8323JGR8AXM/NOPB is equipped with a robust ESD protection, which can withstand up to 8 kV contact discharge and 15 kV air discharge, ensuring the durability and longevity of the product. It comes in a compact, space-saving micro SMD package, which makes it ideal for use in portable devices where space is at a premium.

One of the key features of the LM8323JGR8AXM/NOPB is its low power consumption, which makes it an excellent choice for battery-powered devices. It operates from a 2.7V to 5.5V supply voltage, and has a standby current of just 1μA, ensuring that your device's battery life is preserved.

In conclusion, the LM8323JGR8AXM/NOPB from Texas Instruments is a sophisticated, high-performing GPIO Expander and Keyboard Scanner that offers a range of features designed to enhance your device's functionality and performance. Whether you're designing a mobile handset, a PDA, or any other portable device, this product can provide the interface solutions you need.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4777 $52.1655
36+ $2.8535 $102.7260
55+ $2.7644 $152.0420
75+ $2.6752 $200.6400
97+ $2.5860 $250.8420
130+ $2.3185 $301.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess