EN
  • EN
  • DE

LM80CIMTX-3

Part No LM80CIMTX-3
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC MPU SYSTEM HDWR MON 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 071528-LM80CIMTX-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM80CIMTX-3 CAD Model

Description

The LM80CIMTX-3 is a high-quality product from Texas Instruments, a leading manufacturer in the electronics industry.

This product is a highly integrated device that is designed to provide exceptional performance and efficiency in a wide range of applications.

  • Function: Hardware monitor chip with an integrated 10-bit analog-to-digital converter (ADC) and I2C interface
  • Monitoring Capabilities: Monitors power supply voltages, temperatures, and fan speeds in microprocessor-based systems
  • Real-Time Data: Provides real-time data for instant reactions to changing conditions
  • Programmable Limit Values: Highly customizable for different applications
  • Operating Voltage Range: Wide supply voltage range
  • Standby Mode: Power-saving mode when the system is idle
  • Package: Small 24-pin TSSOP package

You May Also Be Interested in

Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3574 $51.8628
52+ $1.9343 $100.5836
81+ $1.8739 $151.7859
111+ $1.8134 $201.2874
143+ $1.7530 $250.6790
191+ $1.5716 $300.1756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess