EN
  • EN
  • DE

LM5050MK-2/NOPB

Part No LM5050MK-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type N+1 ORing Controller
Transistor Polarity N-Channel
Internal Switch(s) No
Delay Time - OFF 450ns
Supply Current 355μA
Supply Voltage (V) 6V ~ 75V
Applications Redundant Power Supplies
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LM5050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200290-LM5050MK-2/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM5050-2
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5050MK-2/NOPB CAD Model

Description

Product Overview: LM5050MK-2/NOPB

The LM5050MK-2/NOPB from Texas Instruments is a high-performance controller designed for managing the operation of N-channel power MOSFETs used as ideal diodes. This device integrates seamlessly into power management systems to enhance efficiency and reliability, particularly in applications where diode losses are unacceptable, or space constraints make the use of bulky heat sinks impractical.

Key Features

  • High-Side ORing FET Controller: The LM5050MK-2/NOPB can control the gate of an external N-channel MOSFET to function as a high-side diode with virtually no forward voltage drop, significantly reducing power loss and heat dissipation.
  • Wide Operating Voltage Range: This device is capable of operating over a wide input voltage range from 5.5V to 75V, accommodating a broad spectrum of power systems and ensuring compatibility with various applications.
  • Charge Pump Gate Driver: The integrated charge pump ensures that the gate voltage of the external MOSFET can be driven above the source voltage, enabling full enhancement of the MOSFET for minimal on-resistance.
  • Reverse Voltage Protection: The LM5050MK-2/NOPB provides reverse voltage protection, preventing reverse current flow when the input voltage is lower than the output voltage, thus safeguarding downstream components.
  • Fast Turn-Off under Fault Conditions: In the event of an over-current or short-circuit condition, the device is designed to turn off the MOSFET swiftly, minimizing the risk of damage.

Applications

The versatility of the LM5050MK-2/NOPB makes it suitable for a wide range of applications, including:

  • Redundant Power Supplies
  • Telecommunications Systems
  • Server and Data Centers
  • Automotive Power Systems
  • Industrial Power Equipment

Quality and Reliability

Encased in a small 6-pin SOT-23 package, the LM5050MK-2/NOPB is designed to meet the rigorous standards of Texas Instruments for quality and reliability. Its lead-free and RoHS-compliant construction makes it suitable for eco-friendly applications and adheres to international regulations concerning hazardous substances.

Conclusion

The LM5050MK-2/NOPB is a testament to Texas Instruments' commitment to providing innovative and energy-efficient solutions for power management challenges. With its sophisticated features and robust design, this ORing FET controller is an excellent choice for designers looking to optimize system performance while minimizing power loss and protecting critical components.

You May Also Be Interested in

Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.4984
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $6.8142
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1036 $55.1800
115+ $0.9055 $104.1325
175+ $0.8772 $153.5100
240+ $0.8489 $203.7360
305+ $0.8206 $250.2830
410+ $0.7357 $301.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess