EN
  • EN
  • DE

LTC4357HMS8#TRPBF

Part No LTC4357HMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features OR Controller
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC4357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LTC4357HMS8#TRPBFTR, LTC4357HMS8#TRPBFDKR, LTC4357HMS8#TRPBFCT, LTC4357HMS8#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848008-LTC4357HMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4357HMS8#TRPBF CAD Model

Description

Product Overview: LTC4357HMS8#TRPBF

The LTC4357HMS8#TRPBF is a robust, high-performance diode-OR controller from Analog Devices Inc., designed to replace power Schottky diodes in high-reliability systems. This component ensures seamless power sharing between redundant power supplies, making it an essential part of mission-critical applications where continuous operation is paramount.

Key Features

  • Low Loss Replacement for Power Schottky Diodes: The LTC4357 facilitates a significant reduction in power loss compared to traditional Schottky diodes, enhancing overall system efficiency.
  • Wide Operating Voltage Range: With an operating voltage range from 9V to 80V, this device is versatile and suitable for a variety of applications, including telecom, datacom, and industrial systems.
  • Low Forward Voltage Drop: The controller operates with a low forward voltage drop, further improving system efficiency and reducing thermal stress on components.
  • Automatic Switchover: The LTC4357 provides automatic switchover between sources, ensuring uninterrupted power supply without the need for external control circuitry.
  • Reverse Input Protection: It prevents damage to the system by blocking negative voltages, safeguarding sensitive electronics against reverse polarity incidents.

Applications

  • Redundant Power Supply Systems
  • Industrial Power Distribution
  • Telecom and Datacom Power Systems
  • Automotive Power Systems
  • High Availability Systems

Quality and Reliability

The LTC4357HMS8#TRPBF is packaged in a compact MSOP-8 package, offering a space-saving solution for densely packed PCBs. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable performance in a wide range of environmental conditions. The part number ending with "TRPBF" indicates that the component is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free (Pb-free), catering to environmentally conscious and RoHS-compliant manufacturing requirements.

With its robust design and superior performance characteristics, the LTC4357HMS8#TRPBF from Analog Devices Inc. is an ideal choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess