EN
  • EN
  • DE

LTC4415IDHC#TRPBF

Part No LTC4415IDHC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features OR Controller
Manufacturer Analog Devices Inc.
Series PowerPath™
Package Reel - TR
Family Name LTC4415
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4415IDHC#TRPBF-ND, LTC4415IDHC#TRPBFCT, LTC4415IDHC#TRPBFTR, LTC4415IDHC#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879927-LTC4415IDHC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4415IDHC#TRPBF CAD Model

Description

Analog Devices Inc. LTC4415IDHC#TRPBF Dual Ideal Diode PowerPath Controller

The LTC4415IDHC#TRPBF from Analog Devices Inc. is a high-performance, dual-channel PowerPath controller designed for applications requiring seamless transition between two power sources. This component ensures a smooth switch-over from one supply to another without causing any interruption to the load, making it an essential part of power management solutions in modern electronic devices.

Encased in a 16-lead DFN (5mm x 3mm) package, the LTC4415IDHC#TRPBF offers a compact footprint, ideal for space-constrained applications. It operates over a voltage range of 2.5V to 5.5V, allowing it to support a wide array of common power rails. Each channel can conduct up to 4A of continuous current, making it suitable for high-current applications.

The device features low-loss PowerPath control, which minimizes the voltage drop by utilizing internal MOSFETs, resulting in higher efficiency and reduced heat generation. The LTC4415IDHC#TRPBF boasts a low quiescent current, which is critical for battery-powered devices, where power conservation is paramount.

With its fast switch-over capability, the LTC4415IDHC#TRPBF ensures that sensitive loads remain powered without interruption, even in the event of a supply glitch or switchover. This makes it an excellent choice for portable devices, medical equipment, and industrial applications where reliability is crucial.

Additional features of the LTC4415IDHC#TRPBF include cross-conduction prevention, which safeguards the device against potential damage caused by simultaneous conduction of both internal MOSFETs. Moreover, it provides status outputs that can be used to indicate which power source is currently being used to supply the load, enabling intelligent power management strategies.

Overall, the LTC4415IDHC#TRPBF is a versatile and reliable solution for managing dual power sources in a variety of applications. Its robust design and advanced features ensure that it can meet the needs of even the most demanding power management tasks.

For more detailed information, including the full datasheet, application notes, and design resources, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.3362
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5710 $57.8550
11+ $9.4942 $104.4362
17+ $9.1975 $156.3575
23+ $8.9008 $204.7184
30+ $8.6041 $258.1230
39+ $7.7140 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess