EN
  • EN
  • DE

LM6584MA/NOPB

Part No LM6584MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP 13V RRIO QUAD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications General Purpose
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 24MHz
Slew Rate 15 V/μs
Operating Supply Current 780μA
Channel Output Current 75mA
Supply Voltage - Operating 5 V to 13 V, ±2.5 V to 6.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 134525-LM6584MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6584MA/NOPB CAD Model

Description

The LM6584MA/NOPB is a high-quality, high-performance product from the reputable electronic components manufacturer, Texas Instruments. It is a quad high-speed video amplifier that offers a wide range of features, making it a versatile and reliable choice for various applications.

  • Key Features:
  • High-Speed Performance: Has a bandwidth of 190 MHz, enabling it to handle high-speed signals with ease
  • Power-Down Feature: Allows the device to be turned off when not in use, conserving power and extending the life of the device
  • Excellent Power Efficiency: Operates at a low supply voltage range, reducing power consumption and making it an ideal choice for battery-operated devices
  • Durability and Longevity: Operates over a wide temperature range and has robust ESD protection, safeguarding the device from electrostatic discharges
  • Compact Size and Excellent Thermal Performance: Comes in an SOIC package, making it ideal for space-constrained applications and those that require efficient heat dissipation

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4844 $72.9688
4+ $29.9360 $119.7440
6+ $29.0005 $174.0030
8+ $28.0650 $224.5200
10+ $27.1295 $271.2950
13+ $24.3230 $316.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess