EN
  • EN
  • DE

HA5023IBZ

Part No HA5023IBZ
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 125MHz
Slew Rate 350 V/μs
Operating Supply Current 7.5mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.75 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122885-HA5023IBZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA5023IBZ CAD Model

Description

The Intersil HA5023IBZ is a current feedback amplifier with a bandwidth of 125MHz and a slew rate of 350 V/μs. It has two circuits and is mounted using SMD (SMT) technology.

  • Bandwidth: 125MHz
  • Slew Rate: 350 V/μs
  • Circuits: Two
  • Mounting Technology: SMD (SMT)
  • Supply Voltage: ±4.75 V to 18 V
  • Operating Supply Current: 7.5mA
  • Channel Output Current: 20mA
  • Package: 8-SOIC
  • Application: Integrated circuits and current feedback applications

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5187 $57.5935
11+ $9.4513 $103.9643
17+ $9.1559 $155.6503
23+ $8.8606 $203.7938
30+ $8.5652 $256.9560
40+ $7.6792 $307.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess