EN
  • EN
  • DE

LM6464AIM

Part No LM6464AIM
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827894-LM6464AIM
Ultra Librarian 3D Model Ultra Librarian LM6464AIM CAD Model

Description

The LM6464AIM is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This precision op-amp is known for its high-speed operation, low noise, and excellent signal fidelity, making it an ideal choice for a wide range of applications including telecommunications, test equipment, and audio processing.

Key Features

  • High-Speed Performance: The LM6464AIM is designed to operate at high speeds, offering a fast settling time that is crucial for applications requiring quick response times.
  • Low Distortion: With its low harmonic distortion, the LM6464AIM ensures a clean and accurate amplification of signals, preserving the integrity of the original input.
  • Low Noise: The device exhibits low noise characteristics, which is essential for applications where signal quality is paramount, such as audio amplification and sensitive instrumentation.
  • Wide Supply Range: It operates over a wide supply voltage range, providing flexibility in various power environments and making it compatible with a diverse set of applications.
  • Robust Output Drive: The LM6464AIM can drive capacitive loads with ease, a feature that is beneficial when dealing with high capacitance filters or long cable runs.

Applications

The LM6464AIM's versatility makes it suitable for a variety of applications, including:

  • Professional audio equipment
  • Active filters
  • Analog to digital converters (ADC) driver
  • Video and RF amplification
  • Test and measurement systems

Product Specifications

The LM6464AIM comes in a compact package and features specifications that cater to demanding requirements:

  • Supply Voltage Range: Specified over a wide range
  • Output Drive Capability: Capable of driving specified loads
  • Temperature Range: Operates within a specified range, suitable for commercial and industrial environments

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess