EN
  • EN
  • DE

AM5729BABCX

Part No AM5729BABCX
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description VAYU PG 2.0 / ARM® Cortex®-A15 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP DSP, BB2D, IPU, IVA, GPU, VPE
RAM Controllers DDR3, SRAM
Graphics Acceleration Yes
Ethernet GbE (2)
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Package / Case 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
Additional Interfaces CAN, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Base Product Number AM5729
Other Names 296-AM5729BABCX
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261824-AM5729BABCX
Ultra Librarian 3D Model Ultra Librarian AM5729BABCX CAD Model

Description

The Texas Instruments AM5729BABCX is a high-performance system on chip (SoC) that is part of the AM57x family, designed to cater to a wide range of applications including industrial automation, human machine interface (HMI), networking, and consumer electronics.

This advanced SoC integrates dual ARM Cortex-A15 microprocessor units (MPUs) which are capable of running at speeds up to 1.5GHz, offering robust computational power for demanding applications. In addition, the AM5729BABCX includes dual C66x digital signal processors (DSPs), a dual-core ARM Cortex-M4 microcontroller unit (MCU), and a variety of high-bandwidth peripherals, making it a versatile choice for multitasking and multimedia processing.

The device also boasts a powerful graphics engine, the PowerVR SGX544 Dual-core GPU, which supports 3D graphics acceleration and is capable of driving sophisticated user interfaces and high-quality displays. The integrated IVA-HD subsystem includes hardware accelerators for video encoding and decoding, supporting multiple video formats and enabling high-definition video conferencing and streaming applications.

For connectivity, the AM5729BABCX features a range of interfaces such as Gigabit Ethernet, USB 3.0, PCIe, and more. Its rich set of peripherals allows for flexible design options to interface with a variety of external devices and modules. The SoC also offers advanced security features, including cryptographic acceleration and secure boot, ensuring data protection and system integrity in sensitive applications.

Developers can take advantage of the extensive support and community surrounding Texas Instruments' processors, including software development kits (SDKs), reference designs, and technical documentation. Whether it's for industrial automation, advanced multimedia, or secure communications, the Texas Instruments AM5729BABCX provides a scalable and reliable solution that engineers and designers can rely on to bring their innovative ideas to life.

You May Also Be Interested in

IBM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.7950 $96.7950
2+ $93.6726 $187.3452
3+ $90.5502 $271.6506
4+ $81.1829 $324.7316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess