EN
  • EN
  • DE

TLC3704CPS

Part No TLC3704CPS
Manufacturer Texas Instruments
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Texas Instruments
Win Source Part Number 217834-TLC3704CPS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3704CPS CAD Model

Description

The Texas Instruments TLC3704CPS is a high-performance, precision quad micropower comparator designed for a wide range of applications that require low power consumption and high accuracy. This integrated circuit offers a perfect balance between power efficiency and operational precision, making it an ideal choice for battery-powered devices and energy-sensitive systems.

Key Features:

  • Low Power Consumption: The TLC3704CPS is optimized for micropower operation, drawing very low quiescent current. This feature extends battery life in portable applications and reduces power consumption in all systems.
  • High Precision: With tight offset voltage specifications and a high gain bandwidth product, this comparator delivers accurate and reliable performance for precision applications.
  • Quad Independent Comparators: The device includes four independent comparators, providing flexibility and reducing the number of components required for multi-channel comparison tasks.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying system design.
  • Fast Response Time: The TLC3704CPS boasts a fast response time, which is crucial for systems that require quick decision-making capabilities, such as alarm and monitoring circuits.
  • Push-Pull Outputs: The comparators feature push-pull outputs that can directly drive TTL or CMOS logic levels without the need for pull-up resistors, simplifying circuit design.

Applications:

The TLC3704CPS is suited for a variety of applications, including:

  • Battery-powered devices
  • Threshold detectors and window comparators
  • Portable instrumentation
  • Energy-saving systems
  • Alarm and monitoring circuits

Package and Quality:

Encased in a robust plastic small-outline package, the TLC3704CPS is designed for surface-mount technology, making it suitable for compact and high-density PCB layouts. Texas Instruments ensures quality and reliability, with each device undergoing rigorous testing and quality control procedures.

With its combination of low power consumption, high precision, and multiple comparators in a single package, the TLC3704CPS from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance of their systems while maintaining energy efficiency.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess