EN
  • EN
  • DE

LM6171BIN

Part No LM6171BIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 3600V/μs
Gain Bandwidth Product 100MHz
-3db Bandwidth 160MHz
Current - Input Bias 1μA
Voltage - Input Offset 1.5mV
Supply Current 2.5mA
Current - Output / Channel 116mA
Supply Voltage , Single/Dual (±) 5.5V ~ 34V, ±2.75V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM6171
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1200545-LM6171BIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM6171BIN CAD Model

Description

Introducing the LM6171BIN High-Speed Operational Amplifier

The LM6171BIN is a high-performance operational amplifier from the reputable semiconductor manufacturer, Texas Instruments. Designed to cater to a broad range of applications, this component is an excellent choice for designers looking for a mix of speed, precision, and versatility.

Key Features

  • High Speed: With a unity-gain bandwidth of 100MHz and a very high slew rate of 3600V/µs, the LM6171BIN is engineered for applications that require fast settling times and high-frequency response.
  • Low Distortion: It offers a Total Harmonic Distortion plus Noise (THD+N) of 0.01% at 1MHz, making it suitable for high-fidelity audio applications and signal processing where clarity and accuracy are critical.
  • Single-Supply Operation: The ability to operate from a single supply voltage ranging from +2.7V to +24V or dual supplies of ±2.7V to ±12V provides flexibility in various circuit configurations.
  • Output Current: The LM6171BIN can deliver a continuous output current of 100mA, which is beneficial for driving heavier loads.

Applications

The LM6171BIN is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Video and RF Amplification
  • High-Speed Signal Processing
  • ADC/DAC Buffering
  • Active Filters and Integrators
  • Professional Audio Equipment
  • Test and Measurement Systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LM6171BIN is no exception. It is available in an 8-pin PDIP package, making it easy to integrate into a wide range of electronic systems. Whether you're upgrading existing equipment or designing new products, the LM6171BIN offers the performance and dependability that engineers and technicians trust.

Conclusion

In summary, the LM6171BIN from Texas Instruments stands out as a high-speed operational amplifier that delivers exceptional performance in speed, precision, and low distortion. Its ability to operate across a wide voltage range and drive substantial loads makes it a versatile choice for designers working on advanced electronics in both consumer and industrial markets.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8937 $52.0866
43+ $2.3744 $102.0992
66+ $2.3002 $151.8132
90+ $2.2260 $200.3400
117+ $2.1518 $251.7606
156+ $1.9292 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess