EN
  • EN
  • DE

ISO120SG

Part No ISO120SG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Low Cost ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Isolation
Slew Rate 2V/μs
-3db Bandwidth 60kHz
Voltage - Input Offset 10mV
Supply Current 4mA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 24-CDIP , 16 Leads
Supplier Device Package 16-CDIP
Family Part Number ISO120
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1190587-ISO120SG
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO120SG CAD Model

Description

The ISO120SG is a high-precision isolation amplifier designed by Texas Instruments, a global semiconductor company known for its state-of-the-art electronic components and solutions. This device is a critical component in a wide range of industrial applications where signal integrity and isolation are paramount. The ISO120SG is particularly well-suited for use in environments with high noise levels and where electrical isolation is necessary to protect sensitive equipment and personnel.

Key Features

  • Electrical Isolation: The ISO120SG provides excellent galvanic isolation between input and output, which is essential for safety and noise immunity in industrial environments.
  • High Accuracy: With its precision design, the ISO120SG ensures accurate signal transmission, minimizing distortion and preserving the integrity of the original signal.
  • Low Nonlinearity: The device exhibits low nonlinearity, which is critical for applications requiring high precision measurements.
  • Broad Bandwidth: It offers a broad bandwidth that ensures the amplifier can handle a wide range of frequencies without compromising signal quality.
  • Robust Design: Built to withstand harsh industrial conditions, the ISO120SG is robust and reliable, ensuring long-term performance and durability.

Applications

The ISO120SG is ideal for various applications across multiple industries. Some of the common applications include:

  • Test and measurement equipment
  • Data acquisition systems
  • Industrial process controls
  • Medical equipment monitoring
  • Motor control systems

Technical Specifications

Parameter Value
Isolation Voltage 1500 Vrms
Bandwidth Up to 60 kHz
Nonlinearity <0.01%
Input Range ±10 V

The ISO120SG is a testament to Texas Instruments' commitment to providing high-quality, reliable components for critical industrial applications. Its combination of electrical isolation, precision, and robustness makes it an essential part of any system where signal integrity cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $371.1436 $371.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess