EN
  • EN
  • DE

LM556CM/NOPB

Part No LM556CM/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 100KHZ 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 019402-LM556CM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM556CM/NOPB CAD Model

Description

The is a versatile and powerful dual timer device from Texas Instruments.

  • Features: Dual timing device with high performance and low power consumption, capable of producing accurate time delays or oscillation in monostable or astable modes.
  • Power Range: Operates from 4.5V to 16V.
  • Package: 14-pin SOIC package.
  • Compliance: RoHS compliant, ensuring it is environmentally friendly.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess