EN
  • EN
  • DE

DS1308U-33+T

Part No DS1308U-33+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description DS1308 Series 3.3 V I2C 56 Bytes NV RAM Real Time Clock - UMAX-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Contact Plating Tin
Date Format YY-MM-DD-dd
Interface I2C
Logic Function Clock
Maximum Operating Temperature 85 °C
Memory Size 56 B
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 8
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Schedule B 8473300002
Win Source Part Number 1056038-DS1308U-33+T
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1308U-33+T CAD Model

Description

Maxim Integrated's DS1308U-33+T Real-Time Clock

Maxim Integrated's DS1308U-33+T is a highly integrated real-time clock (RTC) device that offers a comprehensive timekeeping solution for a wide range of applications. This compact and efficient component is designed to provide precise time and date information, with the added benefit of a simple serial interface for easy integration into your projects.

Key Features:

  • Accuracy: The DS1308U-33+T maintains accurate timekeeping with an integrated crystal oscillator that ensures stability and precision. It is designed to compensate for temperature fluctuations, maintaining time accuracy over a wide range of operating conditions.
  • Low Power Consumption: This device operates with minimal power requirements, making it an ideal choice for battery-powered or portable devices. Its power-saving features ensure extended battery life and reliable performance.
  • Serial Interface: The device features a simple serial interface that allows for easy communication with microcontrollers or other digital systems. This interface facilitates the reading and writing of time and date information without the need for complex programming.
  • Automatic Leap Year Compensation: The DS1308U-33+T automatically adjusts for leap years up to the year 2100, ensuring that your application stays accurate without manual adjustments.
  • Trickle-Charge Capability: An integrated trickle-charge circuit allows for the connection of a backup energy source, such as a supercapacitor or a rechargeable battery, to maintain timekeeping in the event of a primary power failure.

Applications:

The DS1308U-33+T is suitable for a diverse range of applications, including:

  • Data loggers
  • Handheld devices
  • Industrial time tracking
  • Embedded systems
  • Consumer electronics

Its small form factor, the 8-pin µSOP package, makes it an excellent choice for space-constrained applications. Additionally, the device operates over a wide temperature range, ensuring reliable functionality in various environments.

With Maxim Integrated's commitment to quality and reliability, the DS1308U-33+T is a dependable choice for maintaining time in your electronic designs. Its combination of features, including low power consumption, high accuracy, and ease of use, make it a versatile and essential component for any time-sensitive application.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0597 $52.7761
31+ $3.3311 $103.2641
47+ $3.2270 $151.6690
65+ $3.1229 $202.9885
83+ $3.0188 $250.5604
111+ $2.7065 $300.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,810 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess