EN
  • EN
  • DE

LM5134AMF/NOPB

Part No LM5134AMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-6 / Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4V ~ 12.6V
Current - Peak Output (Source, Sink) 4.5A, 7.6A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 3ns, 2ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number LM5134
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51316-6,LM5134AMF/NOPB-ND,296-51316-1,296-51316-2,2156-LM5134AMF/NOPB,TEXTISLM5134AMF/NOPB
Standard Package 1,000
Win Source Part Number 1070164-LM5134AMF/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5134AMF/NOPB CAD Model

Description

Product Overview: LM5134AMF/NOPB

The LM5134AMF/NOPB is a high-performance, dual-channel gate driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This gate driver is specifically engineered to drive both the high-side and low-side N-Channel MOSFETs in synchronous buck or half-bridge configurations, making it an ideal choice for a wide range of power management applications.

With its advanced feature set, the LM5134AMF/NOPB ensures efficient and reliable operation of power MOSFETs. It offers a robust output drive capability of 1.5A for both the high-side and low-side drivers, which allows for rapid charging and discharging of the gate capacitance, thus reducing switching losses and improving the overall efficiency of the power conversion system.

This gate driver operates over a wide supply voltage range from 5.5V to 65V, providing the flexibility needed for various system voltage levels. Additionally, it incorporates a robust under-voltage lockout (UVLO) feature that ensures the driver operates only when the supply voltage is sufficient, thereby protecting the MOSFETs from insufficient gate drive voltage.

The LM5134AMF/NOPB also features a programmable dead-time control that helps prevent shoot-through, a condition where both the high-side and low-side MOSFETs are on simultaneously, which can lead to excessive power dissipation and potential damage to the power stage. This level of control enables designers to optimize the switching characteristics for specific applications, enhancing performance and reliability.

For thermal management, the device is housed in a thermally efficient 8-pin PowerPAD MSOP package, which helps to dissipate heat and maintain stable operation even under high switching frequencies or high ambient temperatures. Furthermore, the LM5134AMF/NOPB is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range.

With its combination of high drive strength, wide voltage range, and advanced protection features, the LM5134AMF/NOPB from Texas Instruments is a versatile and reliable choice for engineers looking to design efficient and robust power management systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6653 $58.2855
75+ $1.3664 $102.4800
115+ $1.3237 $152.2255
160+ $1.2810 $204.9600
205+ $1.2383 $253.8515
275+ $1.1102 $305.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess