EN
  • EN
  • DE
  • IT

LM5114BMF/S7003110

Part No LM5114BMF/S7003110
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name LM5114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40240-6, 296-40240-2, 296-40240-1, LM5114BMF/S7003110-ND, -296-40240-1-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923261-LM5114BMF/S7003110
Ultra Librarian 3D Model Ultra Librarian LM5114BMF/S7003110 CAD Model

Description

Product Overview: LM5114BMF/S7003110

The LM5114BMF/S7003110 is a high-performance, low-side gate driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to provide efficient and reliable control for MOSFETs and IGBTs that operate in a wide range of power conversion applications. The LM5114BMF/S7003110 is part of TI's extensive portfolio of gate drivers, offering designers a robust feature set to meet the stringent requirements of modern power electronics.

Key Features

  • High-Speed Operation: The LM5114BMF/S7003110 is capable of delivering fast switching speeds, which is essential for reducing transition losses and improving overall system efficiency in high-frequency power applications.
  • Peak Output Current: With a strong peak output current of up to 7.6A, this gate driver ensures that the connected power switches are driven effectively, enabling them to handle high current loads without performance degradation.
  • Wide Supply Voltage Range: Accommodating a broad supply voltage range from 5V to 15V, the LM5114BMF/S7003110 is versatile and can be used in various circuit configurations and applications.
  • Independent Inputs: It features independent high- and low-side input pins, providing designers with greater flexibility in controlling the gate driver and optimizing the power stage operation.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, thus protecting the power switches from potentially damaging conditions.

Applications

The LM5114BMF/S7003110 is suitable for a wide array of applications where efficient power conversion is critical. Some common use cases include:

  • DC/DC converters
  • Motor drives
  • Power inverters
  • Switch-mode power supplies

Product Packaging

This gate driver comes in a compact 8-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance and space-saving on printed circuit boards (PCBs). Its small footprint makes it an ideal choice for applications where board space is at a premium.

With its combination of speed, power, and versatility, the LM5114BMF/S7003110 from Texas Instruments stands out as a reliable and efficient solution for driving power MOSFETs and IGBTs in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1327 $57.8578
34+ $3.3909 $115.2906
52+ $3.2850 $170.8200
71+ $3.1790 $225.7090
92+ $3.0731 $282.7252
122+ $2.7551 $336.1222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,091 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess