EN
  • EN
  • DE

DGD1503S8-13

Part No DGD1503S8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DGD1503
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DGD1503S8-13DIDKR, DGD1503S8-13DITR, DGD1503S8-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868771-DGD1503S8-13
Ultra Librarian 3D Model Ultra Librarian DGD1503S8-13 CAD Model

Description

Introducing the DGD1503S8-13 High-Voltage Gate Driver from Diodes Incorporated

The DGD1503S8-13 is a sophisticated high-voltage gate driver specifically designed to drive N-Channel MOSFETs and IGBTs. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this gate driver is ideal for a wide range of applications, including motor control, power supply units, and inverters.

Key Features

  • High-Voltage Capability: The DGD1503S8-13 can handle up to 600V, providing a robust solution for high-voltage applications.
  • Advanced Drive Capability: With a source current of 350mA and a sink current of 650mA, the device ensures efficient switching performance for connected MOSFETs or IGBTs.
  • Integrated Under-Voltage Lockout (UVLO): This feature ensures that the gate driver operates at optimal power levels, protecting the system from insufficient gate voltage.
  • Independent High and Low Driver Channels: The DGD1503S8-13 offers flexibility in designing half-bridge or full-bridge configurations, making it versatile for various circuit topologies.
  • 3.3V and 5V Logic Compatibility: The input logic level is compatible with both 3.3V and 5V logic, allowing for easy integration with a variety of microcontrollers and logic interfaces.

Package and Reliability

The DGD1503S8-13 is available in an SO-8 package, which is compact and suitable for space-constrained applications. It is designed for high reliability and long operational life, meeting the stringent requirements of industrial and commercial applications.

Applications

The versatility of the DGD1503S8-13 gate driver makes it an excellent choice for a range of applications. It's particularly well-suited for:

  • AC-DC and DC-DC Converters
  • Motor Drives and Inverters
  • Power Supplies for Servers and Telecom Equipment
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines
  • Industrial Automation Systems

With the DGD1503S8-13, Diodes Incorporated continues to demonstrate its commitment to providing high-performance, reliable components for advanced electronic systems. Whether you're designing for efficiency, power density, or robustness, this gate driver is engineered to help you achieve your design goals.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4786 $59.8250
295+ $0.3927 $115.8465
460+ $0.3805 $175.0300
630+ $0.3681 $231.9030
815+ $0.3559 $290.0585
1,090+ $0.3190 $347.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess