The LM5102MM/NOPB is a high-voltage gate driver from Texas Instruments designed to effectively drive MOSFETs and IGBTs. This advanced driver is tailored for use in a wide range of applications, including switching power supplies, motor controllers, and power inverters.
Key Features
- High Voltage Capability: The LM5102MM/NOPB can handle voltages up to 100V, making it suitable for a variety of high-voltage applications.
- Dual Outputs: It features a dual-output drive stage with independent high-side and low-side driver channels, which provides flexibility in designing half-bridge or full-bridge power stages.
- Bootstrap Operation: The integrated bootstrap diode simplifies the implementation of the high-side drive and reduces external component count.
- Fast Propagation Delays: With propagation delays typically under 35ns, this gate driver ensures swift and accurate switching, contributing to the efficiency of the power stage.
- Robust Design: The LM5102MM/NOPB is designed with under-voltage lockout (UVLO) for both the high-side and low-side drivers, ensuring reliable operation under low supply conditions.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
Applications
- Switching Power Supplies
- Motor Control Systems
- Power Inverters
- Class-D Audio Amplifiers
- DC-DC Converters
Product Specifications
Parameter
Value
Input Voltage (V<sub>IN)
10V to 14V
Output Current (I<sub>OUT)
1.5A (High-Side and Low-Side)
Operating Temperature
-40°C to +125°C
Package
8-VSSOP (MSOP-8)
The LM5102MM/NOPB is available in a compact 8-VSSOP package, offering a space-efficient solution for modern electronic systems. Its robust design and comprehensive feature set make it an excellent choice for designers looking to optimize the performance and reliability of their high-voltage power applications.