EN
  • EN
  • DE

LM5116-12EVAL/NOPB

Part No LM5116-12EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM5116-12 / LM5116 DC to DC Controller 12VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 5A
Voltage - Input 15 V ~ 80 V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM5116
Win Source Part Number 779325-LM5116-12EVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5116
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5116-12EVAL/NOPB CAD Model

Description

Product Overview: LM5116-12EVAL/NOPB

The LM5116-12EVAL/NOPB is a meticulously designed evaluation board from Texas Instruments, created to demonstrate the capabilities of the LM5116 Wide Range Synchronous Buck Controller. This evaluation module (EVM) provides an excellent platform for engineers and designers to explore the features and performance of the LM5116 controller in a 12V output application.

Key Features

  • Wide Input Voltage Range: The board is designed to operate over a broad input voltage range, catering to a variety of power supply requirements.
  • Synchronous Buck Controller: The LM5116 is a synchronous buck controller, which offers higher efficiency compared to traditional non-synchronous solutions due to reduced power loss in the diode.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet their specific needs, providing versatility for different applications.
  • Integrated MOSFET Drivers: The controller includes built-in drivers for high-side and low-side MOSFETs, simplifying the design and reducing external component count.
  • Thermal Protection: The board features thermal shutdown protection, safeguarding the components against overheating.

Applications

The LM5116-12EVAL/NOPB evaluation board is suitable for a wide array of applications, such as:

  • Telecommunications equipment
  • Networking hardware
  • Industrial power systems
  • Automotive infotainment and telematics

Design and Layout

The evaluation board is designed with an optimal layout to minimize noise and interference, ensuring reliable and stable operation. It also provides various test points and jumpers for easy measurement and configuration of the controller's parameters.

Support and Resources

For further assistance and detailed technical documentation, Texas Instruments provides extensive support resources, including datasheets, user guides, and application notes. These resources are available on the Texas Instruments website to assist users in maximizing the potential of the LM5116-12EVAL/NOPB evaluation board.

Note: The LM5116-12EVAL/NOPB is intended for evaluation purposes and is not recommended for consumer end products.

You May Also Be Interested in

Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess