EN
  • EN
  • DE

CAT5111VI-50-GT3

Part No CAT5111VI-50-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 50K 100TAP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 50k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1027734-CAT5111VI-50-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5111VI-50-GT3 CAD Model

Description

Product Overview: CAT5111VI-50-GT3

The CAT5111VI-50-GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This precision device offers a potent combination of features that make it suitable for a wide range of applications, including calibration control, adjustable power supplies, and LCD screen adjustment, among others.

Key Features

  • Variable Resistance: The CAT5111VI-50-GT3 offers a 50 kΩ resistance value, which can be digitally adjusted through an increment/decrement interface.
  • Resolution: With a resolution of 100 steps, users can fine-tune the resistance with high precision, making it ideal for sensitive applications.
  • Voltage Range: It operates within a wide voltage range of 2.5V to 6V, providing versatility in various circuit configurations.
  • Low Temperature Coefficient: The potentiometer features a low temperature coefficient, ensuring stable performance across a range of temperatures.
  • Packaging: Available in a compact SOT-23 package, the CAT5111VI-50-GT3 is designed for space-constrained applications.
  • Endurance: The device boasts a high endurance rating, capable of withstanding numerous adjustment cycles without degradation of performance.

Applications

The CAT5111VI-50-GT3 is versatile enough to be used in a variety of sectors, including consumer electronics, automotive systems, and industrial controls. Its precise adjustability makes it an excellent choice for:

  • Audio equipment volume control
  • Bias adjustment in RF circuits
  • LCD screen brightness and contrast settings
  • Feedback system adjustments

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the CAT5111VI-50-GT3 is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring that it can be integrated into products with confidence. With ON Semiconductor's reputation for excellence, the CAT5111VI-50-GT3 is a solid choice for designers looking to incorporate a reliable digital potentiometer into their next project.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.5998 $119.9850
115+ $1.5498 $178.2270
155+ $1.4998 $232.4690
200+ $1.4498 $289.9600
270+ $1.2998 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess