EN
  • EN
  • DE
  • IT

MAX628MJA

Part No MAX628MJA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Dual Power MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214427-MAX628MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX628MJA CAD Model

Description

The MAX628MJA is a high-efficiency, CMOS, pulse-width-modulated (PWM) voltage converter from Maxim Integrated. Designed to deliver a reliable power supply solution, this device is capable of step-up, step-down, and inverting operations, making it highly versatile for a wide range of applications.

Key Features

  • Flexible Voltage Conversion: The MAX628MJA can be configured for boost, buck, or inverting voltage conversion, accommodating various circuit designs and requirements.
  • High Efficiency: With its PWM architecture, the device achieves high efficiency, reducing power loss and improving performance in portable and battery-operated devices.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for power-sensitive applications, prolonging battery life and minimizing energy consumption.
  • Adjustable Output: The output voltage can be adjusted by external components, providing design flexibility to meet specific voltage requirements.
  • Compact Package: The MAX628MJA comes in a compact 8-pin CERDIP package, which is suitable for space-constrained applications.

Applications

The MAX628MJA is suitable for a variety of applications, including but not limited to:

  • Battery-Powered Devices
  • Portable Instruments
  • Power Supply Modules
  • DC-DC Converters
  • Negative Voltage Generators

Technical Specifications

  • Operating Voltage Range: 1.8V to 11V
  • Output Voltage Range: Adjustable via external components
  • Switching Frequency: Up to 100kHz
  • Package Type: 8-Pin CERDIP

The MAX628MJA by Maxim Integrated stands out for its adaptability and efficiency, offering a reliable power solution for designers looking to optimize their power supply systems. Whether the need is for a step-up, step-down, or an inverting converter, this versatile device addresses a broad spectrum of power management challenges with ease.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess