EN
  • EN
  • DE

MCZ33889BEGR2

Part No MCZ33889BEGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / System Basis Chip Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications System Basis Chip
Interface CAN, SPI
Voltage - Supply 5.5V ~ 18V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 226671-MCZ33889BEGR2
Ultra Librarian 3D Model Ultra Librarian MCZ33889BEGR2 CAD Model

Description

Overview of NXP MCZ33889BEGR2

The NXP MCZ33889BEGR2 is a sophisticated System Basis Chip (SBC) that integrates multiple features to support automotive applications. Designed to facilitate the control and interfacing of various electronic components within vehicles, this chip is an essential component for modern automotive designs. It provides a reliable and efficient solution for managing the communication between microcontrollers and peripheral devices through the Local Interconnect Network (LIN) bus.

Key Features

  • Integrated LIN Transceiver: The MCZ33889BEGR2 comes with a LIN 2.0 compliant transceiver, ensuring seamless communication with LIN bus systems. This feature is crucial for the interoperability of networked components in a vehicle.
  • Voltage Regulator: It includes an integrated voltage regulator that can supply a stable output for powering a microcontroller and other peripherals, contributing to system reliability and reducing the need for external components.
  • Watchdog Timer: The built-in watchdog timer enhances system safety by monitoring the proper operation of the microcontroller and other devices, initiating a system reset in case of a malfunction.
  • Fail-Safe Operation: With fail-safe features such as thermal shutdown and short-circuit protection, the MCZ33889BEGR2 ensures the safety and durability of the electronic systems it serves.
  • Low Standby Current: The device is designed for low power consumption, with a standby current that helps in reducing the overall energy usage of the vehicle's electronic system.

Applications

The MCZ33889BEGR2 is particularly suited for automotive environments, where robustness and reliability are paramount. It is used in various applications including, but not limited to:

  • Body Control Modules
  • Door Modules
  • Seat Control
  • Climate Control
  • Lighting Control

Quality and Reliability

NXP is known for its commitment to quality, and the MCZ33889BEGR2 is no exception. It is manufactured to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under a wide range of operating conditions. This product is designed to withstand the harsh environments commonly found in automotive applications, making it a trusted choice for manufacturers and designers alike.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2735 $64.9145
16+ $7.6091 $121.7456
24+ $7.3712 $176.9088
33+ $7.1344 $235.4352
42+ $6.8965 $289.6530
57+ $6.1827 $352.4139
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess