EN
  • EN
  • DE

LM4934WLEVAL

Part No LM4934WLEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM4934 / LM4934WL EVALUATION BOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1.2W x 2 @ 8 Ohm; 80mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4934
Supplied Contents Board(s)
Win Source Part Number 779279-LM4934WLEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LM4934
Introduction Date October 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4934WLEVAL CAD Model

Description

The LM4934WLEVAL from Texas Instruments is a comprehensive evaluation platform designed for the LM4934 Boomer® audio amplifier. This specialized evaluation board provides an excellent means for testing and prototyping the capabilities of the LM4934 integrated circuit, which is a fully integrated audio subsystem designed for mobile phone and other portable electronic device applications.

The LM4934 integrates a high-quality audio amplifier, voltage regulator, and a digital volume control, making it a versatile choice for designers looking to enhance audio performance in their projects. The evaluation board showcases the IC's features, including its low quiescent current, low shutdown current, and advanced pop & click circuitry that minimizes noise during turn-on and turn-off transitions.

Key Features:

  • High-Quality Audio Output: The LM4934 delivers high-quality audio amplification with minimal distortion, ensuring clear and robust sound output suitable for a wide range of audio applications.
  • Integrated Volume Control: With an on-chip digital volume control, users can easily adjust the audio output level, providing flexibility and convenience for various use cases.
  • Low Power Consumption: The device boasts low quiescent and shutdown current, making it an energy-efficient solution for battery-powered applications.
  • Pop & Click Suppression: The evaluation board demonstrates the LM4934's pop & click noise suppression capabilities, which are critical for a smooth audio experience.
  • Flexible Power Supply: The LM4934 can operate from a 3.3V supply, making it compatible with most portable electronics without the need for additional power regulation.

The LM4934WLEVAL board is an essential tool for engineers and audio designers looking to evaluate the LM4934 chip's performance. Whether for rapid prototyping or detailed analysis, this evaluation board simplifies the process of integrating high-quality audio into your next project. With the LM4934WLEVAL, users can quickly assess the functionality and acoustic performance of the LM4934, accelerating the development cycle and ensuring a successful product launch.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3277 $54.9831
7+ $15.0382 $105.2674
11+ $14.5682 $160.2502
15+ $14.0983 $211.4745
19+ $13.6283 $258.9377
25+ $12.2185 $305.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess