EN
  • EN
  • DE

LM4866LQBD

Part No LM4866LQBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4866LQ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.2W x 2 @ 3 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4866
Supplied Contents Board(s)
Win Source Part Number 779246-LM4866LQBD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4866LQBD CAD Model

Description

The LM4866LQBD is a highly versatile audio power amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. Designed to deliver exceptional sound quality, the LM4866LQBD is a perfect choice for audio enthusiasts and professionals seeking a reliable and high-performance audio amplification solution.

Key Features:

  • Output Power: Capable of delivering up to 2.2 watts of continuous average power to an 8Ω BTL load with less than 1% THD+N when powered by a 5V power supply.
  • Boomer Audio Power: Part of TI's Boomer series, this amplifier is specifically designed for excellent audio performance in portable applications.
  • Efficiency: The device incorporates a high-efficiency switching mode that significantly reduces heat dissipation and power losses, making it ideal for battery-powered devices.
  • Advanced Features: Includes a shutdown mode, volume control, and internal switch for seamless transition between Bridge-Tied Load (BTL) and Single-Ended (SE) modes.
  • Thermal and Overload Protection: Built-in thermal shutdown and output short circuit protection mechanisms enhance the durability and longevity of the amplifier.

Applications:

The LM4866LQBD is suitable for a wide range of applications, including:

  • Portable and desktop computers
  • Low-voltage audio systems
  • Mobile phones and PDAs
  • Portable media players

Package and Quality:

The amplifier comes in a compact, surface-mount package that is easy to integrate into various designs. Texas Instruments is committed to the highest quality standards, ensuring that the LM4866LQBD meets rigorous performance and reliability criteria.

With its combination of power, efficiency, and advanced features, the LM4866LQBD from Texas Instruments stands out as an exceptional audio amplification solution for designers and manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess