EN
  • EN
  • DE

LM4890MBD

Part No LM4890MBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4890M / LM4890 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4890
Supplied Contents Board(s)
Win Source Part Number 779256-LM4890MBD
Popularity Medium
Supply and Demand Status Balance
Family Name LM4890
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM4890MBD CAD Model

Description

The LM4890MBD is an audio power amplifier designed by the renowned semiconductor company, Texas Instruments. This compact and efficient integrated circuit is part of TI's extensive audio amplifier product line and is tailored for portable applications. The LM4890MBD is capable of delivering 1 Watt of continuous average power to an 8 Ohm load with less than 1% distortion (THD+N) over an audio spectrum range from a 5V power supply.

Key Features

  • Output Power: Delivers 1W into 8Ω load.
  • Power Supply Range: 2.2V - 5.5V, making it suitable for battery-operated devices.
  • THD+N: Less than 1% at 1W output ensures high-quality audio reproduction.
  • Shutdown Mode: Features a shutdown mode that significantly reduces power consumption when not in use.
  • External Gain Configuration: Allows for flexibility in gain adjustments with external components.

Applications

The LM4890MBD is versatile and can be used in a variety of portable devices due to its small footprint and efficient operation. Typical applications include:

  • Mobile Phones
  • Portable Gaming Devices
  • MP3 Players
  • PDAs
  • Notebook Computers

Package and Quality

The amplifier comes in an 8-pin MSOP (Micro Small Outline Package) that is designed for space-conscious applications. Texas Instruments ensures high-quality standards, and the LM4890MBD is no exception. It is manufactured with the reliability and performance that customers have come to expect from TI products.

Support and Resources

Texas Instruments provides comprehensive technical support for the LM4890MBD, including datasheets, reference designs, and application notes. Engineers and product designers can access these resources on the TI website to facilitate the integration of the LM4890MBD into their projects.

You May Also Be Interested in

Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess