EN
  • EN
  • DE

LM4862MX

Part No LM4862MX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM4862 675 mW Audio Power Amplifier with Shutdown | IC AMP AUDIO PWR .825W AB 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 825mW x 1 at 8Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number LM4862
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1200025-LM4862MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4862MX CAD Model

Description

Product Overview: LM4862MX - Texas Instruments

The LM4862MX is an audio power amplifier designed by Texas Instruments to provide high-quality sound with minimal power consumption. It is a perfect solution for portable devices where space and power efficiency are crucial. The LM4862MX is capable of delivering 675mW of continuous average power to an 8Ω load with 0.1% (THD+N) from a 5V power supply.

Key Features

  • Output Power: The LM4862MX offers a substantial output of 675mW, which is suitable for a variety of audio applications requiring clear and robust sound.
  • Efficiency: Designed for optimal efficiency, this amplifier operates on a 5V power supply, making it an excellent choice for battery-powered devices.
  • Low THD+N: With a total harmonic distortion plus noise (THD+N) of only 0.1%, it ensures high-fidelity audio reproduction.
  • Boomer Audio Power Amplifier Series: As part of the Boomer series, the LM4862MX is specifically crafted for portable applications, such as mobile phones, laptops, and personal digital assistants.
  • Surface-Mount Package: The device comes in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The LM4862MX is versatile and can be used in a wide range of audio applications. It is particularly well-suited for:

  • Portable and mobile devices
  • Personal digital assistants (PDAs)
  • Notebook and laptop computers
  • Portable media players
  • Miniature and compact sound systems

Additional Information

The amplifier integrates a shutdown mode feature, which allows the user to turn off the device and conserve power when it is not in use. Additionally, the LM4862MX is designed with external gain setting capabilities, giving users the flexibility to adjust the gain as required for different applications.

For those looking to incorporate high-quality audio into their designs without compromising on space or power efficiency, the LM4862MX by Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7975 $53.9250
70+ $1.4749 $103.2430
105+ $1.4288 $150.0240
145+ $1.3827 $200.4915
190+ $1.3366 $253.9540
255+ $1.1984 $305.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,149 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess