EN
  • EN
  • DE

LM4832M/NOPB

Part No LM4832M/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .25W AB 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 250mW x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 002621-LM4832M/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4832M/NOPB CAD Model

Description

The LM4832M/NOPB is a cutting-edge product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Output Power: 495mW output power into an 8Ω load @ 1% THD+N
  • Headphone Amplifier: 77mW per channel of continuous average power into a 32Ω load @ 1% THD+N
  • Micro-power Shutdown: Significantly reduces power consumption when the device is not in use
  • Thermal Protection: Internal thermal shutdown protection mechanism
  • Circuitry: Advanced pop and click circuitry
  • Package: 28-pin TSSOP package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess