EN
  • EN
  • DE

LM4819MX

Part No LM4819MX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM4819 350mW Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR .35W MONO 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 350mW x 1 at 16Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Depop, Differential Inputs, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number LM4819
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199975-LM4819MX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4819MX CAD Model

Description

The LM4819MX is an audio power amplifier designed by Texas Instruments, renowned for its high-quality semiconductor products. This particular amplifier is part of the Boomer® series, which is specifically engineered to provide high-quality audio performance with low power consumption, making it ideal for portable applications.

Key Features

  • Output Power: The LM4819MX delivers 350mW of continuous average power to a 8Ω load with 0.1% (THD+N) from a 5V power supply, and 155mW per channel into 16Ω loads, making it a robust choice for driving small speakers.
  • Efficiency: Designed with power efficiency in mind, this amplifier includes a shutdown mode feature that significantly reduces power consumption when not in use, thereby extending battery life in portable applications.
  • Audio Quality: The LM4819MX is designed to provide low distortion and high-quality audio output, ensuring a clear and crisp sound experience for the end-user.
  • Supply Voltage Range: It operates on a supply voltage range from 2.2V to 5.5V, which provides flexibility for use in a variety of devices with different power requirements.
  • Surface-Mount Package: The device comes in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The LM4819MX is versatile and can be used in a multitude of applications. It is particularly well-suited for portable devices where power efficiency and space are of paramount importance. Common applications include:

  • Mobile Phones
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook Computers
  • PDAs

Additional Information

The LM4819MX is equipped with advanced protection features such as under-voltage protection, over-temperature protection, and short-circuit protection, which safeguard the device and the end-product from damage due to abnormal operating conditions.

Overall, Texas Instruments' LM4819MX is a high-performance, efficient, and reliable audio amplifier that offers a compact solution for enhancing the audio experience in various portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5873 $52.8570
210+ $0.4819 $101.1990
325+ $0.4669 $151.7425
445+ $0.4518 $201.0510
575+ $0.4368 $251.1600
770+ $0.3916 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,949 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess