EN
  • EN
  • DE
  • IT

LTC2955CTS8-1#TRMPBF

Part No LTC2955CTS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR ON/OFF PUSHBUTT TSOT23-8 / Controller 1.5V to 36V Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Voltage - Input ±36V
Operating Supply Voltage 1.5 V ~ 36 V
Operating Supply Current 1.2μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783184-LTC2955CTS8-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2955
Introduction Date February 29, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2955CTS8-1#TRMPBF CAD Model

Description

Introduction to the LTC2955CTS8-1#TRMPBF

The LTC2955CTS8-1#TRMPBF is a high-quality push button on/off controller from Linear Technology, designed to manage system power via a simple push button interface. This component is ideal for battery-powered and portable applications where efficient power management is crucial. The device ensures reliable operation by providing an array of features that simplify the control of power-up and power-down sequences.

Key Features

  • Push Button Control: The LTC2955 allows for on/off control of the system with a simple push button, eliminating the need for complex circuitry or multiple switches.
  • Adjustable Timeout: It provides an adjustable turn-off timer that can be set to ensure the system does not power down unexpectedly during short button presses.
  • Low Quiescent Current: With its ultra-low quiescent current, it is an ideal solution for power-sensitive applications, ensuring minimal battery drain when the system is off or in standby mode.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating a variety of power sources and systems.
  • System Status Indication: An integrated status output can be used to drive an LED or communicate with a microcontroller, providing visual feedback or system status checks.

Applications

The LTC2955CTS8-1#TRMPBF is versatile and can be used in multiple applications, such as:

  • Portable and battery-powered electronics
  • Handheld medical devices
  • Remote controls
  • Industrial monitoring systems
  • Automotive power management

Technical Specifications

Here are some of the technical specifications for the LTC2955CTS8-1#TRMPBF:

  • Package: TSOT-23
  • Operating Voltage Range: 2.7V to 26.4V
  • Turn-Off Timer Delay: Adjustable
  • Quiescent Current: Typically 6µA

Conclusion

The LTC2955CTS8-1#TRMPBF from Linear Technology is an efficient and reliable solution for managing system power through a push button interface. Its low power consumption, adjustable features, and wide operating voltage range make it an excellent choice for designers looking to enhance the user experience and extend the battery life of their portable and battery-powered devices.

You May Also Be Interested in

Lattice Semiconductor Corporation
Programmable Power Supply Monitoring, Sequencing and Margining Controller / IC PWR MANAGER ISP GP 24-QFNS
Lowest to $10.1077
Intersil
IC DIGTL MULTIPHASE CTRLR 48LQFP / Phase Digital Multiphase Controller 48-Pin LQFP T/R
Lowest to $43.4610
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $3.0334
Linear Technology
IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R
Lowest to $7.1383
Intersil
IC DIGITL MULTIPHASE CTRLR 48QFN / Digital Multi-Phase Buck Controller 48-Pin QFN EP T/R
Lowest to $10.2957
Linear Technology
IC SNGL/DUAL PWR CTRLR TSOT23-5 / Processor Supervisor 1 5-Pin TSOT-23 T/R
Lowest to $1.5476
Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $57.8118
Linear Technology
IC SNGL/DUAL PWR SUP CTRLR 8MSOP / Processor Supervisor 2 8-Pin MSOP Tube
Lowest to $2.3430
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $7.0251

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1664 $66.9984
13+ $9.1622 $119.1086
19+ $8.8759 $168.6421
27+ $8.5895 $231.9165
34+ $8.3032 $282.3088
46+ $7.4443 $342.4378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess