EN
  • EN
  • DE

LM4308GR/NOPB

Part No LM4308GR/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Mobile Pixel Link Two (MPL-2) - 18-bit CPU Display Interface Master/Slave 49-csBGA -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface Parallel
Lead Free Yes
Max Frequency 240 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bits 18
Number of Pins 49
Operating Supply Current 18 mA
Operating Supply Voltage 3 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1000374-LM4308GR/NOPB
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4308GR/NOPB CAD Model

Description

The LM4308GR/NOPB is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model is well-suited for applications requiring low noise, high speed, and precision. The LM4308GR/NOPB is widely used in professional audio equipment, test and measurement instruments, active filters, and fast signal conditioning circuits.

Key Features

  • Low Noise: The LM4308GR/NOPB boasts a low voltage noise density, making it ideal for applications where maintaining signal integrity is paramount.
  • High Speed: With its fast settling time and slew rate, this op-amp is capable of handling rapid signal changes, ensuring high-speed performance in critical applications.
  • Wide Supply Range: It operates on a wide supply voltage range, providing designers with flexibility in various circuit configurations.
  • Stable Operation: The device is designed for stable operation without external components, which simplifies the design process and reduces the bill of materials.
  • Robust Design: The LM4308GR/NOPB is characterized for operation from -40°C to +125°C, making it reliable in a broad range of environmental conditions.

Applications

The versatile nature of the LM4308GR/NOPB allows it to be used in a multitude of applications, some of which include:

  • Professional Audio Equipment
  • Sensor Interface
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Analog Signal Conditioning

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4308GR/NOPB is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance. Additionally, this component is provided in a Green (RoHS & no Sb/Br) packaging, reflecting TI's dedication to environmental sustainability.

Ordering Information

The LM4308GR/NOPB is available for order in various quantities and packaging options to meet the needs of both small-scale projects and large-volume production. For detailed ordering information and to view the full datasheet, customers can visit the Texas Instruments website or contact an authorized TI distributor.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1206 $50.4270
110+ $0.9195 $101.1450
170+ $0.8908 $151.4360
235+ $0.8620 $202.5700
305+ $0.8333 $254.1565
405+ $0.7471 $302.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,933 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess